ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH25780SRD

Description
Win Source Part Number: 1238156-SSF-LXH25780 SRD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1272,67-1272R,LU2 023B1 Base Product Number: SSF-LXH25780
Request a Quote Datasheet
Description
Win Source Part Number: 1238156-SSF-LXH25780 SRD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1272,67-1272R,LU2 023B1 Base Product Number: SSF-LXH25780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238156-SSF-LXH25780SRD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238156-SSF-LXH25780SRD
Win Source Part Number: 1238156-SSF-LXH25780 SRD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1272,67-1272R,LU2 023B1 Base Product Number: SSF-LXH25780

Win Source Part Number: 1238156-SSF-LXH25780SRD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 100
Configuration: Bar - Single, SIP
Viewing Angle: 110°
Millicandela Rating: 50mcd
Wavelength - Peak: 660nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
Lens Size: 7.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1272,67-1272R,LU2023B1
Base Product Number: SSF-LXH25780

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238156-SSF-LXH25780SRD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details