Win Source Part Number: 1241827-SML-LX0603SY
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Height (Max): 0.60mm
Package / Case: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1694-2R,67-1694-1
Base Product Number: SML-LX0603
Yellow LED Indication - Discrete 2V 0603 (1608 Metric)
Yellow LED Indication - Discrete 2V 0603 (1608 Metric)
Yellow LED Indication - Discrete 2V 0603 (1608 Metric)
LED, YELLOW, 0.8MM X 1MM, 60MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:60mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
LED, QuasarBrite, Yellow, 0.8mm x 1mm, 590 nm, 2 V, 20 mA, 60 mcd RoHS Compliant: Yes
LED, YELLOW, 0.8MM X 1MM, 60MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:60mcd; Viewing Angle:140° RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241827-SML-LX0603SYW-TR | 67-1694-6-ND | 28M9280 | 89T8956 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Yellow, 0.8Mm X 1Mm, 60Mcd, 590Nm; Led Color Lumex | Led, Quasarbrite, Yellow, 0.8Mm X 1Mm, 590 Nm, 2 V, 20 Ma, 60 Mcd Rohs Compliant Lumex |
| LED Type | Yellow; Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 140 degrees | 140 degrees | 140 degrees | |
| Forward Voltage | 2 volts | 2 volts | 2 volts | |
| Lens Type | Flat Lens | Flat Lens |