Broadcom Inc. LED Indication - Discrete ASCQDA30-B2231A2A305

Description
LED AMBER DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED AMBER DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDA30-B2231A2A305CT-ND
LED Indication - Discrete 516-ASCQDA30-B2231A2A305CT-ND
LED AMBER DIFFUSED 4PLCC SMD

LED AMBER DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDA30-B2231A2A305DKR-ND
LED Indication - Discrete 516-ASCQDA30-B2231A2A305DKR-ND
LED AMBER DIFFUSED 4PLCC SMD

LED AMBER DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDA30-B2231A2A305TR-ND
LED Indication - Discrete 516-ASCQDA30-B2231A2A305TR-ND
LED AMBER DIFFUSED 4PLCC SMD

LED AMBER DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCQDA30-B2231A2A305CT-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details