Broadcom Inc. LED Color Lighting ASM6-SL91-NST0H

Description
LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-ASM6-SL91-NST0HDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SL91-NST0HDKR-ND
LED Color Lighting 516-ASM6-SL91-NST0HDKR-ND
LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

Buy Now Datasheet
LED Color Lighting - 516-ASM6-SL91-NST0HCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SL91-NST0HCT-ND
LED Color Lighting 516-ASM6-SL91-NST0HCT-ND
LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

Buy Now Datasheet
LED Color Lighting - 516-ASM6-SL91-NST0HTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SL91-NST0HTR-ND
LED Color Lighting 516-ASM6-SL91-NST0HTR-ND
LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Royal Blue 450nm (440nm ~ 460nm) 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASM6-SL91-NST0HDKR-ND
Product Name LED Color Lighting
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details