SunLED Company, LLC LED Indication - Discrete XZFBA155W5MAV

Description
Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)
Request a Quote Datasheet
Description
Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZFBA155W5MAVCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA155W5MAVCT-ND
LED Indication - Discrete 1497-XZFBA155W5MAVCT-ND
Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBA155W5MAVTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA155W5MAVTR-ND
LED Indication - Discrete 1497-XZFBA155W5MAVTR-ND
Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBA155W5MAVDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA155W5MAVDKR-ND
LED Indication - Discrete 1497-XZFBA155W5MAVDKR-ND
Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Blue 468nm LED Indication - Discrete 2.9V 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZFBA155W5MAVCT-ND
Product Name LED Indication - Discrete
LED Package: 0201 (0603 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-1355-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers