0.65X0.65MM BI-COLOR BLUE/GRN SM
0.65X0.65MM BI-COLOR BLUE/GRN SM
0.65X0.65MM BI-COLOR BLUE/GRN SM
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZFBADG172WTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Green; Blue; Multi-Colored |
| Peak Wavelength | 463 to 515 nm (4630 to 5150 Å) |
| Viewing Angle | 140 degrees |