JKL Components Corporation Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components ZFS-8500-NW

Description
LED STRIP, 300, NEUTRAL WHITE, 1014LM; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:4100K; LED Color:Neutral White RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300, NEUTRAL WHITE, 1014LM; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:4100K; LED Color:Neutral White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components - 27W8191 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components
27W8191
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components 27W8191
LED STRIP, 300, NEUTRAL WHITE, 1014LM; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:4100K; LED Color:Neutral White RoHS Compliant: Yes

LED STRIP, 300, NEUTRAL WHITE, 1014LM; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:4100K; LED Color:Neutral White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8191
Product Name Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details