Kingbright Corporation LED Indication - Discrete APA3010SGC

Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1071-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1071-6-ND
LED Indication - Discrete 754-1071-6-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1071-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1071-1-ND
LED Indication - Discrete 754-1071-1-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1071-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1071-2-ND
LED Indication - Discrete 754-1071-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1071-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 POS,RA,YEL LED 5V RESISTOR - AM2520EF/4YD5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details