Micropac Industries, Inc. LED Indicator 1N6499

Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.
Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
1N6499
LED Indicator 1N6499
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble
shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the
green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are
hermetically sealed and available JANTX screened.

Supplier's Site
Garland, TX, USA
Visible LED Indicator
1N6499
Visible LED Indicator 1N6499
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 560

MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 560

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1N6499 1N6499
Product Name LED Indicator Visible LED Indicator
LED Package: .100" Microlight
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 0.5000 milliCandela 0.5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3590EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers