Broadcom Inc. Surface Mount Auto Focus Lamp ASMT-FJ10-ADH00

Description
This High Brightness Orange LED Light Source is a high performance device, Avago Technologies ASMT-FJ10-ADH00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilize Aluminum Indium Gallium Phosphate (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange. This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free reflow soldering process.
Request a Quote
Description
This High Brightness Orange LED Light Source is a high performance device, Avago Technologies ASMT-FJ10-ADH00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilize Aluminum Indium Gallium Phosphate (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange. This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free reflow soldering process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Auto Focus Lamp
ASMT-FJ10-ADH00
Surface Mount Auto Focus Lamp ASMT-FJ10-ADH00
This High Brightness Orange LED Light Source is a high performance device, Avago Technologies ASMT-FJ10-ADH00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilize Aluminum Indium Gallium Phosphate (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange. This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free reflow soldering process.

This High Brightness Orange LED Light Source is a high performance device, Avago Technologies ASMT-FJ10-ADH00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting.

This lamp type LED utilize Aluminum Indium Gallium Phosphate (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange.

This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel.

This package is compatible with Pb-free reflow soldering process.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-FJ10-ADH00
809871-ASMT-FJ10-ADH00
LED Indication - Discrete - ASMT-FJ10-ADH00 809871-ASMT-FJ10-ADH00
Manufacturer: Broadcom Limited Win Source Part Number: 809871-ASMT-FJ10-ADH 00 Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22000mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 612nm Part Status: Obsolete (End Of Life) Supplier Device Package: SMD Dimension: 4.80mm L x 4.80mm W Lens Style: Round with Domed Top Lens Size: 4.32mm Dia Manufacturer Package: 6-SMD, J-Lead Height (Maximum): 5.43mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: ASMT-FJ10

Manufacturer: Broadcom Limited
Win Source Part Number: 809871-ASMT-FJ10-ADH00
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22000mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 612nm
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMD
Dimension: 4.80mm L x 4.80mm W
Lens Style: Round with Domed Top
Lens Size: 4.32mm Dia
Manufacturer Package: 6-SMD, J-Lead
Height (Maximum): 5.43mm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ASMT-FJ10

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-FJ10-ADH00 809871-ASMT-FJ10-ADH00
Product Name Surface Mount Auto Focus Lamp LED Indication - Discrete - ASMT-FJ10-ADH00
LED Package: SMT Lamp
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 8 degrees 8 degrees
Luminous Intensity 9000 to 22000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers