IDEA, Inc. G611B/X-UL Series G611B/Y2-UL

Description
Right angle indicator with leads left uncut
Description
Right angle indicator with leads left uncut
Datasheet
Datasheet Summary
Powered by GS/AI

The G611B/Y2-UL is a T-1 size right-angle LED indicator designed for PCB mounting, featuring uncut leads for flexible installation. It operates at a forward current of 2 mA, with a peak wavelength of 585 nm, producing an intensity of 1.0 mcd. The recommended operating voltage is not specified for this model. The indicator is suitable for applications requiring a compact and efficient visual signal, with a typical viewing angle of 60 degrees. The product is available in a tinted diffused yellow color, making it suitable for various lighting conditions.

Datasheet Summary
Powered by GS/AI

The G611B/Y2-UL is a T-1 size right-angle LED indicator designed for PCB mounting, featuring uncut leads for flexible installation. It operates at a forward current of 2 mA, with a peak wavelength of 585 nm, producing an intensity of 1.0 mcd. The recommended operating voltage is not specified for this model. The indicator is suitable for applications requiring a compact and efficient visual signal, with a typical viewing angle of 60 degrees. The product is available in a tinted diffused yellow color, making it suitable for various lighting conditions.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G611B/X-UL Series
G611B/Y2-UL
G611B/X-UL Series G611B/Y2-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G611B/Y2-UL
Product Name G611B/X-UL Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM INFRARED SMD LED - AM2520SF4C03 - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details