OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW DASPA1.EC

Description
DURIS® P 5, 2700 K - 5000 K (white), CRI min. 80 ( typ. 83 ), typ. 33 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 83 ) Luminous Flux: typ. 33 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 130° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
DURIS® P 5, 2700 K - 5000 K (white), CRI min. 80 ( typ. 83 ), typ. 33 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 83 ) Luminous Flux: typ. 33 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 130° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW DASPA1.EC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW DASPA1.EC
DURIS® low and mid power LEDs GW DASPA1.EC
DURIS® P 5, 2700 K - 5000 K (white), CRI min. 80 ( typ. 83 ), typ. 33 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 83 ) Luminous Flux: typ. 33 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 130° Lumen Maintenance: Test results according to IESNA LM-80 available

DURIS® P 5, 2700 K - 5000 K (white), CRI min. 80 ( typ. 83 ), typ. 33 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K

Product Features

  • Color: 2700 K - 5000 K (white)
  • Color Rendering Index: min. 80 ( typ. 83 )
  • Luminous Flux: typ. 33 lm @ 3000 K
  • Luminous efficacy: typ. 1.#INF lm/W @ 3000 K
  • Viewing angle at 50 % IV: 130°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW DASPA1.EC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details