SunLED Company, LLC LED Indication - Discrete XZDGK105S

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZDGK105STR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK105STR-ND
LED Indication - Discrete 1497-XZDGK105STR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDGK105SCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK105SCT-ND
LED Indication - Discrete 1497-XZDGK105SCT-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDGK105SDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK105SDKR-ND
LED Indication - Discrete 1497-XZDGK105SDKR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZDGK105S
001361-XZDGK105S
LED Indication - Discrete - XZDGK105S 001361-XZDGK105S
Manufacturer: SunLED Win Source Part Number: 001361-XZDGK105S Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 695mcd Lens Style/Size: Oval with Flat Top, 2.50mm x 1.50mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: SunLED
Win Source Part Number: 001361-XZDGK105S
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 695mcd
Lens Style/Size: Oval with Flat Top, 2.50mm x 1.50mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 1.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-XZDGK105STR-ND 001361-XZDGK105S
Product Name LED Indication - Discrete LED Indication - Discrete - XZDGK105S
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green
Peak Wavelength 515 nm (5150 Å) 525 nm (5250 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - 1497-XZCDGK50W-3VUCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details