OSRAM Opto Semiconductors High Power LEDs - Single Color GF CSHPM2.24-4S2T-1

Description
High Power LEDs - Single Color Red OSLON SSL 150
Datasheet
Description
High Power LEDs - Single Color Red OSLON SSL 150
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GF CSHPM2.24-4S2T-1
High Power LEDs - Single Color GF CSHPM2.24-4S2T-1
High Power LEDs - Single Color Red OSLON SSL 150

High Power LEDs - Single Color Red OSLON SSL 150

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number GF CSHPM2.24-4S2T-1
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
OSLON® Square LED - GW CSSRM1.CC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers