OSRAM Opto Semiconductors OSLON® SSL 80 White LED GW CS8PM1.EM

Description
OSLON SSL 80, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117 lm/W @ 3000 K, 85 °C Product Features Color: 2500 K - 5000 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 117 lm @ 3000 K, 85 °C Luminous efficacy: typ. 117 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 80°
Description
OSLON SSL 80, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117 lm/W @ 3000 K, 85 °C Product Features Color: 2500 K - 5000 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 117 lm @ 3000 K, 85 °C Luminous efficacy: typ. 117 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 80°

Suppliers

Company
Product
Description
Supplier Links
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® SSL 80 White LED
GW CS8PM1.EM
OSLON® SSL 80 White LED GW CS8PM1.EM
OSLON SSL 80, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117 lm/W @ 3000 K, 85 °C Product Features Color: 2500 K - 5000 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 117 lm @ 3000 K, 85 °C Luminous efficacy: typ. 117 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 80°

OSLON SSL 80, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117 lm/W @ 3000 K, 85 °C

Product Features

  • Color: 2500 K - 5000 K (warm, neutral and cool white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 117 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 117 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 80°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CS8PM1.EM
Product Name OSLON® SSL 80 White LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241722-SML-LX15SYC-RP-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
2 suppliers