JKL Components Corporation LED Replacement Lamps - Based LEDs LE-0603-02W

Description
LED Replacement Lamps - Based LEDs White 12 Volts Festoon LED Lamp
Datasheet
Description
LED Replacement Lamps - Based LEDs White 12 Volts Festoon LED Lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
LE-0603-02W
LED Replacement Lamps - Based LEDs LE-0603-02W
LED Replacement Lamps - Based LEDs White 12 Volts Festoon LED Lamp

LED Replacement Lamps - Based LEDs White 12 Volts Festoon LED Lamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LE-0603-02W
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1164-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers