SunLED Company, LLC LED Indication - Discrete XSMDK18D

Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XSMDK18D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XSMDK18D-ND
LED Indication - Discrete 1497-XSMDK18D-ND
Red 630nm LED Indication - Discrete 1.95V Radial

Red 630nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XSMDK18D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details