IDEA, Inc. G793B Series G793B/YG

Description
Panel mount indicator, snaps into 4 mm diameter hole
Description
Panel mount indicator, snaps into 4 mm diameter hole

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G793B Series
G793B/YG
G793B Series G793B/YG
Panel mount indicator, snaps into 4 mm diameter hole

Panel mount indicator, snaps into 4 mm diameter hole

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G793B/YG
Product Name G793B Series
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2060-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers