Kingbright Corporation LEDs L-793SRC-J4

Description
Super Bright Red LED, 8mm, 6cd
Request a Quote
Description
Super Bright Red LED, 8mm, 6cd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 8mm, 6cd

Super Bright Red LED, 8mm, 6cd

Supplier's Site
LEDs - 1451365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 8mm, 6cd

Super Bright Red LED, 8mm, 6cd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8486499
Product Name LEDs
LED Package: 8 x 11mm
LED Type Red; Clear
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details