Kingbright Corporation LEDs L-793SRC-B

Description
Red water clear LED,L793SRC-B 20mA 8mm
Request a Quote Datasheet
Description
Red water clear LED,L793SRC-B 20mA 8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 577724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red water clear LED,L793SRC-B 20mA 8mm

Red water clear LED,L793SRC-B 20mA 8mm

Supplier's Site
Led, Red, 8Mm, 1Cd, 660Nm; Led Color Kingbright - 26M0050 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mm, 1Cd, 660Nm; Led Color Kingbright
26M0050
Led, Red, 8Mm, 1Cd, 660Nm; Led Color Kingbright 26M0050
LED, RED, 8MM, 1CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:1cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 8MM, 1CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:1cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 577724 26M0050
Product Name LEDs Led, Red, 8Mm, 1Cd, 660Nm; Led Color Kingbright
LED Package: 8 x 11mm 8mm
LED Type Red; Red Red; Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 1400 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-BCS-CV0Z0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers