Micropac Industries, Inc. Visible LED Indicator 1N5765

Description
Hermetically sealed, wide viewing angle, for hi-reliability application
Description
Hermetically sealed, wide viewing angle, for hi-reliability application

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator
1N5765
Visible LED Indicator 1N5765
Hermetically sealed, wide viewing angle, for hi-reliability application

Hermetically sealed, wide viewing angle, for hi-reliability application

Supplier's Site
Garland, TX, USA
LED Indicator
1N5765
LED Indicator 1N5765
The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red) and 1N6093 (yellow) indicators utilize a high efficiency GaAsP on GaP LED, while the 1N6094 (green) indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All versions are available in standard, JAN or JANTX screened levels.

The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red) and 1N6093 (yellow) indicators utilize a high
efficiency GaAsP on GaP LED, while the 1N6094 (green) indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All versions are available in standard, JAN or JANTX screened levels.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1N5765 1N5765
Product Name Visible LED Indicator LED Indicator
LED Package: TO-46 TO-46
LED Type Red Red
Peak Wavelength 655 nm (6550 Å) 655 nm (6550 Å)
Viewing Angle 60 degrees 60 degrees
Optical Power Output 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
LED White Lighting - 1416-L128-4080EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers