Kingbright Corporation LEDs L-793GD

Description
Green diffused LED,L793GD 25mA
Request a Quote Datasheet
Description
Green diffused LED,L793GD 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,L793GD 25mA

Green diffused LED,L793GD 25mA

Supplier's Site
Led, Green, 8Mm, 60Mcd, 568Nm; Led Color Kingbright - 06M3293 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mm, 60Mcd, 568Nm; Led Color Kingbright
06M3293
Led, Green, 8Mm, 60Mcd, 568Nm; Led Color Kingbright 06M3293
LED, GREEN, 8MM, 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 8MM, 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471808 06M3293
Product Name LEDs Led, Green, 8Mm, 60Mcd, 568Nm; Led Color Kingbright
LED Package: 8mm 8mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details