JKL Components Corporation Led Light Bar, 480Mm, Warm White; Light Color Jkl Components ZRS-8480-WW

Description
LED LIGHT BAR, 480MM, WARM WHITE; Light Color:Warm White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 480MM, WARM WHITE; Light Color:Warm White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 480Mm, Warm White; Light Color Jkl Components - 27W8197 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 480Mm, Warm White; Light Color Jkl Components
27W8197
Led Light Bar, 480Mm, Warm White; Light Color Jkl Components 27W8197
LED LIGHT BAR, 480MM, WARM WHITE; Light Color:Warm White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, 480MM, WARM WHITE; Light Color:Warm White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8197
Product Name Led Light Bar, 480Mm, Warm White; Light Color Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221RH - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details