Kingbright Corporation
LEDs
L-7679C1SURC-G
Description
Red LED Super Flux 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Super Flux 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
8721881P |
8721881 |
|
Product Name
|
LEDs |
LEDs |
|
Forward Voltage
|
2.6 volts
|
|
|
LED Package:
|
|
7.62 x 7.62 x 3.9mm
|
|
LED Type
|
|
Red; Clear
|
|
Peak Wavelength
|
|
630 nm (6300 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Blue; Deep blue
Array
Array
Number of Array Elements
1
View Details
LED Type
Red; Orange
Peak Wavelength
615 nm (6150 Å)
Viewing Angle
140 degrees
View Details
ITW Electronic Component Solutions - Lumex
View Details
2 suppliers