Kingbright Corporation Led, Yellow, 4.8Mm, 20Mcd, 588Nm; Led Color Kingbright L-73CB/1YDA

Description
LED, YELLOW, 4.8MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Description
LED, YELLOW, 4.8MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 4.8Mm, 20Mcd, 588Nm; Led Color Kingbright - 64T3311 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 4.8Mm, 20Mcd, 588Nm; Led Color Kingbright
64T3311
Led, Yellow, 4.8Mm, 20Mcd, 588Nm; Led Color Kingbright 64T3311
LED, YELLOW, 4.8MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, YELLOW, 4.8MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3311
Product Name Led, Yellow, 4.8Mm, 20Mcd, 588Nm; Led Color Kingbright
LED Package: 4.8mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details