ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXR85SRC-TR

Description
Win Source Part Number: 1241742-SML-LXR85SRC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1559-2,67-1559-1, 67-1559-2R,67-1559-6 ,SMLLXR85SRCTR,67-15 59-1R,SML-LXR85SRC Base Product Number: SML-LXR85
Request a Quote Datasheet
Description
Win Source Part Number: 1241742-SML-LXR85SRC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1559-2,67-1559-1, 67-1559-2R,67-1559-6 ,SMLLXR85SRCTR,67-15 59-1R,SML-LXR85SRC Base Product Number: SML-LXR85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241742-SML-LXR85SRC-TR
Optoelectronics - LED Indication - Discrete 1241742-SML-LXR85SRC-TR
Win Source Part Number: 1241742-SML-LXR85SRC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1559-2,67-1559-1, 67-1559-2R,67-1559-6 ,SMLLXR85SRCTR,67-15 59-1R,SML-LXR85SRC Base Product Number: SML-LXR85

Win Source Part Number: 1241742-SML-LXR85SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1559-2,67-1559-1,67-1559-2R,67-1559-6,SMLLXR85SRCTR,67-1559-1R,SML-LXR85SRC
Base Product Number: SML-LXR85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241742-SML-LXR85SRC-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details