Kingbright Corporation LEDs L-7113YC

Description
5mm yellow round LED,L-7113YC
Request a Quote
Description
5mm yellow round LED,L-7113YC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4516543 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm yellow round LED,L-7113YC

5mm yellow round LED,L-7113YC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 4516543
Product Name LEDs
LED Package: 5mm
LED Type Yellow; Clear
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details