Kingbright Corporation LEDs L-7113SYCK

Description
Yellow LED Round 5mm
Request a Quote
Description
Yellow LED Round 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED Round 5mm

Yellow LED Round 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614219
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Yellow; Clear
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details