Kingbright Corporation LEDs L-7113SRD-J4

Description
Kingbright L-7113SRD-J4 LED
Request a Quote Datasheet
Description
Kingbright L-7113SRD-J4 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113SRD-J4 LED

Kingbright L-7113SRD-J4 LED

Supplier's Site
LEDs - 1651780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113SRD-J4 LED

Kingbright L-7113SRD-J4 LED

Supplier's Site
Led, T-1 3/4, Red, 600Mcd, 640Nm; Led Color Kingbright - 87W9963 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red, 600Mcd, 640Nm; Led Color Kingbright
87W9963
Led, T-1 3/4, Red, 600Mcd, 640Nm; Led Color Kingbright 87W9963
LED, T-1 3/4, RED, 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

LED, T-1 3/4, RED, 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8486496 87W9963
Product Name LEDs Led, T-1 3/4, Red, 600Mcd, 640Nm; Led Color Kingbright
LED Package: 5 x 8.6mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 1800 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 1497-1349-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details