Kingbright Corporation Led, 5Mm, Red, 2.7Cd, 640Nm; Led Color Kingbright L-7113SRC-J4

Description
LED, 5MM, RED, 2.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, RED, 2.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Red, 2.7Cd, 640Nm; Led Color Kingbright - 87W9962 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 2.7Cd, 640Nm; Led Color Kingbright
87W9962
Led, 5Mm, Red, 2.7Cd, 640Nm; Led Color Kingbright 87W9962
LED, 5MM, RED, 2.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 2.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9962
Product Name Led, 5Mm, Red, 2.7Cd, 640Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 20 degrees
Luminous Intensity 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BCN-CX0Y0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers