Kingbright Corporation Led, T-1 3/4, Red, 6Cd, 625Nm; Led Color Kingbright L-7113SECK-J3

Description
LED, T-1 3/4, RED, 6CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, T-1 3/4, RED, 6CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Red, 6Cd, 625Nm; Led Color Kingbright - 96W6983 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red, 6Cd, 625Nm; Led Color Kingbright
96W6983
Led, T-1 3/4, Red, 6Cd, 625Nm; Led Color Kingbright 96W6983
LED, T-1 3/4, RED, 6CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, T-1 3/4, RED, 6CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96W6983
Product Name Led, T-1 3/4, Red, 6Cd, 625Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
ES3 LED Backlight Module 3 chip- RGB - MD-BW-ES3-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details