OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance 4058075106277

Description
LED LIGHT BAR, WARM WHT, 1000LM, 573MM; Light Colour:Warm White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 1000LM, 573MM; Light Colour:Warm White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance
85AC2460
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance 85AC2460
LED LIGHT BAR, WARM WHT, 1000LM, 573MM; Light Colour:Warm White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 1000LM, 573MM; Light Colour:Warm White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2460
Product Name Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1356-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241867-SML-LX3632SISUGSBC - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details
2 suppliers