Kingbright Corporation
LEDs
L-7113LYD
Description
Kingbright L-7113LYD LED
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kingbright L-7113LYD LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622995 |
|
Product Name
|
LEDs |
|
LED Package:
|
5 (dia.) x 8.6mm
|
|
LED Type
|
Yellow; Yellow
|
|
Peak Wavelength
|
588 nm (5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
63/Side Locker Plastic
LED Type
Infrared; Red
Peak Wavelength
660 to 880 nm (6600 to 8800 Å)
View Details