Kingbright Corporation LEDs L-7113ID-12V

Description
Kingbright L-7113ID-12V LED
Request a Quote
Description
Kingbright L-7113ID-12V LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113ID-12V LED

Kingbright L-7113ID-12V LED

Supplier's Site
LEDs - 1651597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113ID-12V LED

Kingbright L-7113ID-12V LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8609706
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - SLR343BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details