Kingbright Corporation LEDs L-7113CGCK

Description
Green LED Round 5mm
Request a Quote
Description
Green LED Round 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 5mm

Green LED Round 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614199
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Green; Clear
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - SLR-343VRT32 - 1096872-SLR-343VRT32 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details