Kingbright Corporation Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright L-710A8EW/1ID

Description
LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Description
LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, Red, T-1 (3mm), 20mcd, 625nm from Kingbright is a high-efficiency light-emitting diode made with Gallium Arsenide Phosphide on Gallium Phosphide. It features a typical luminous intensity of 20mcd at a forward current of 20mA and a dominant wavelength of 625nm. The device has a viewing angle of 40 degrees, making it suitable for applications requiring a wide dispersion of light. The LED operates with a forward voltage of 2.0V to 2.5V and has a maximum DC forward current rating of 30mA. It is designed for high reliability, with a lifespan measured in years, and is housed in a black case that enhances contrast ratio. The product is RoHS compliant and has an UL rating of 94V-0, indicating its suitability for various electronic applications. The operating temperature range is from -40¬8C to +85¬8C, providing versatility in different environments.

Datasheet Summary
Powered by GS/AI

The LED, Red, T-1 (3mm), 20mcd, 625nm from Kingbright is a high-efficiency light-emitting diode made with Gallium Arsenide Phosphide on Gallium Phosphide. It features a typical luminous intensity of 20mcd at a forward current of 20mA and a dominant wavelength of 625nm. The device has a viewing angle of 40 degrees, making it suitable for applications requiring a wide dispersion of light. The LED operates with a forward voltage of 2.0V to 2.5V and has a maximum DC forward current rating of 30mA. It is designed for high reliability, with a lifespan measured in years, and is housed in a black case that enhances contrast ratio. The product is RoHS compliant and has an UL rating of 94V-0, indicating its suitability for various electronic applications. The operating temperature range is from -40¬8C to +85¬8C, providing versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright - 64T3307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright
64T3307
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright 64T3307
LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3307
Product Name Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details