OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance 4058075122222

Description
LED LIGHT BAR, WARM WHT, 5000LM, 1.458M; Light Colour:Warm White; Lumen Output:5000lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 5000LM, 1.458M; Light Colour:Warm White; Lumen Output:5000lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance
85AC2474
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance 85AC2474
LED LIGHT BAR, WARM WHT, 5000LM, 1.458M; Light Colour:Warm White; Lumen Output:5000lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 5000LM, 1.458M; Light Colour:Warm White; Lumen Output:5000lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2474
Product Name Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1283-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
View Details