Kingbright Corporation Led Color Kingbright L-710A8CB/1ID

Description
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Kingbright - 87W9957 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Kingbright
87W9957
Led Color Kingbright 87W9957
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes

LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9957
Product Name Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details