Kingbright Corporation Led Color Kingbright L-710A8CB/1GD

Description
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Kingbright - 87W9956 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Kingbright
87W9956
Led Color Kingbright 87W9956
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes

LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:7.3mm; Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9956
Product Name Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503C-ACN-CYCZA251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details