Kingbright Corporation LEDs L-7104SRD-J4

Description
Super Bright Red LED, 3mm, 1.5cd
Request a Quote Datasheet
Description
Super Bright Red LED, 3mm, 1.5cd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 3mm, 1.5cd

Super Bright Red LED, 3mm, 1.5cd

Supplier's Site
LEDs - 1651779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 3mm, 1.5cd

Super Bright Red LED, 3mm, 1.5cd

Supplier's Site
Led, T-1, Red, 500Mcd, 640Nm; Led Color Kingbright - 87W9961 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Red, 500Mcd, 640Nm; Led Color Kingbright
87W9961
Led, T-1, Red, 500Mcd, 640Nm; Led Color Kingbright 87W9961
LED, T-1, RED, 500MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:500mcd; Viewing Angle:40°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, T-1, RED, 500MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:500mcd; Viewing Angle:40°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8486487 87W9961
Product Name LEDs Led, T-1, Red, 500Mcd, 640Nm; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Red; Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 1500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
Specs
LED Type Green
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details