Kingbright Corporation Led, Round, 3Mm, Blue, 1Cd, 470Nm; Led Color Kingbright L-7104PBC-A

Description
LED, ROUND, 3MM, BLUE, 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 3MM, BLUE, 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 3Mm, Blue, 1Cd, 470Nm; Led Color Kingbright - 26M0048 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 3Mm, Blue, 1Cd, 470Nm; Led Color Kingbright
26M0048
Led, Round, 3Mm, Blue, 1Cd, 470Nm; Led Color Kingbright 26M0048
LED, ROUND, 3MM, BLUE, 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, ROUND, 3MM, BLUE, 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0048
Product Name Led, Round, 3Mm, Blue, 1Cd, 470Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 300 milliwatts
View Details