Kingbright Corporation LEDs L-7104ID-5V

Description
Resistor LED 3mm Red 5V
Request a Quote
Description
Resistor LED 3mm Red 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Red 5V

Resistor LED 3mm Red 5V

Supplier's Site
LEDs - 1651591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Red 5V

Resistor LED 3mm Red 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8609683
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
LED Indication - Discrete - SML-LX0402SIC-TR - 934315-SML-LX0402SIC-TR - Win Source Electronics
View Details
4 suppliers