Kingbright Corporation LEDs L-7104GD

Description
Green LED Round 3mm
Request a Quote
Description
Green LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 3mm

Green LED Round 3mm

Supplier's Site
Optics - LEDs - Light Pipes - L-7104GD - 1068495-L-7104GD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-7104GD
1068495-L-7104GD
Optics - LEDs - Light Pipes - L-7104GD 1068495-L-7104GD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068495-L-7104GD Color: Green Forward Voltage: 2.5 V Luminous Intensity: 20 mcd Forward Current: 10 mA Viewing Angle: 40 ° Lens Color: Green Number of Pins: 2 Wavelength: 565 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Diffused, Round Lens Size: 3 mm Alternative Parts (Cross-Reference): L-7104GDL7104GD; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068495-L-7104GD
Color: Green
Forward Voltage: 2.5 V
Luminous Intensity: 20 mcd
Forward Current: 10 mA
Viewing Angle: 40 °
Lens Color: Green
Number of Pins: 2
Wavelength: 565 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Diffused, Round
Lens Size: 3 mm
Alternative Parts (Cross-Reference): L-7104GDL7104GD;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 568 nm
Illumination Color: Green

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609816 1068495-L-7104GD
Product Name LEDs Optics - LEDs - Light Pipes - L-7104GD
LED Package: 2.9 (dia.) x 4.6mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 25 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3528QWS/D - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details