Kingbright Corporation LEDs L-7104GD-5V

Description
Resistor LED 3mm Green 5V
Request a Quote
Description
Resistor LED 3mm Green 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Green 5V

Resistor LED 3mm Green 5V

Supplier's Site
LEDs - 1651587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Green 5V

Resistor LED 3mm Green 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8609670
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Visible Emitter - MTE8600MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details