Kingbright Corporation LEDs L-7104GD-12V

Description
Resistor LED 3mm Green 12V
Request a Quote Datasheet
Description
Resistor LED 3mm Green 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Green 12V

Resistor LED 3mm Green 12V

Supplier's Site
LEDs - 1651589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor LED 3mm Green 12V

Resistor LED 3mm Green 12V

Supplier's Site
Led, Green, T-1 (3Mm), 20Mcd, 565Nm; Led Color Kingbright - 92K5100 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 20Mcd, 565Nm; Led Color Kingbright
92K5100
Led, Green, T-1 (3Mm), 20Mcd, 565Nm; Led Color Kingbright 92K5100
LED, GREEN, T-1 (3MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609677 92K5100
Product Name LEDs Led, Green, T-1 (3Mm), 20Mcd, 565Nm; Led Color Kingbright
LED Package: 2.9 (dia.) x 4.6mm T-1 (3mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 15 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex - 37AJ0987 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 100 degrees
View Details