Kingbright Corporation
LEDs
L-7104GC
Description
Kingbright L-7104GC LED
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kingbright L-7104GC LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609813 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
|
LED Type
|
Green; Clear
|
|
Peak Wavelength
|
568 nm (5680 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Number of Array Elements
1
View Details
Micropac Industries, Inc.
LED Package:
TO-46
LED Type
Red
Peak Wavelength
635 nm (6350 Å)
View Details