Kingbright Corporation Led, 5Mm, Green, 100Mcd, 570Nm; Led Color Kingbright L-7083CGDK

Description
LED, 5MM, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green, 100Mcd, 570Nm; Led Color Kingbright - 94X0842 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 100Mcd, 570Nm; Led Color Kingbright
94X0842
Led, 5Mm, Green, 100Mcd, 570Nm; Led Color Kingbright 94X0842
LED, 5MM, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94X0842
Product Name Led, 5Mm, Green, 100Mcd, 570Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SML-011DTT86-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1454-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details