Kingbright Corporation LEDs L-63GD

Description
Kingbright L-63GD LED
Request a Quote
Description
Kingbright L-63GD LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1651681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-63GD LED

Kingbright L-63GD LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1651681
Product Name LEDs
LED Package: 5 (dia.) x 6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details