Kingbright Corporation LEDs L-59SURKSGC

Description
Kingbright L-59SURKSGC LED
Request a Quote
Description
Kingbright L-59SURKSGC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59SURKSGC LED

Kingbright L-59SURKSGC LED

Supplier's Site
LEDs - 1651638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59SURKSGC LED

Kingbright L-59SURKSGC LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614376
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Red; Green; Clear
Peak Wavelength 568 to 630 nm (5680 to 6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Type Red; Red (x 12)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details