Kingbright Corporation LEDs L-59EYC

Description
Kingbright L-59EYC LED
Request a Quote Datasheet
Description
Kingbright L-59EYC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59EYC LED

Kingbright L-59EYC LED

Supplier's Site
LEDs - 1651574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59EYC LED

Kingbright L-59EYC LED

Supplier's Site
Led, 5Mm, He-Red/yellow; Led Color Kingbright - 26M0047 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red/yellow; Led Color Kingbright
26M0047
Led, 5Mm, He-Red/yellow; Led Color Kingbright 26M0047
LED, 5MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 200mcd, Y 120mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 200mcd, Y 120mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622920 26M0047
Product Name LEDs Led, 5Mm, He-Red/yellow; Led Color Kingbright
LED Package: 5 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Red; Yellow; Clear Red; Yellow; Red, Yellow
Peak Wavelength 588 to 617 nm (5880 to 6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details